1Mb 128Kx8 EPROM, 45ns, CDIP-32, Parallel Interface Product overview: M27C1001-45XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-45XF1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 088643-M27C1001-45XF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.75 V to 5.25 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 45ns 32-CDIP Frit Seal with Window
IC EPROM 1MBIT PARALLEL 32CDIP
EPROM - UV Memory IC 1Mbit Parallel 45 ns 32-CDIP Frit Seal with Window
IC EPROM 1MBIT PARALLEL 32CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27C1001-45XF1 | 088643-M27C1001-45XF1 | M27C1001-45XF1-ND | M27C1001-45XF1 | M27C1001-45XF1 | M27C1001-45XF1 |
| Product Name | 1Mb Memory IC and Storage Component | Memory - EPROM - M27C1001-45XF1 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |