STMicroelectronics Memory - Unclassified Memory - M27C1001-45XC1 M27C1001-45XC1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072786-M27C1001-45XC 1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.75 V to 5.25 V Memory Format: EPROM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072786-M27C1001-45XC 1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.75 V to 5.25 V Memory Format: EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27C1001-45XC1 - 072786-M27C1001-45XC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C1001-45XC1
072786-M27C1001-45XC1
Memory - Unclassified Memory - M27C1001-45XC1 072786-M27C1001-45XC1
Manufacturer: STMicroelectronics Win Source Part Number: 072786-M27C1001-45XC 1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.75 V to 5.25 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 072786-M27C1001-45XC1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.75 V to 5.25 V
Memory Format: EPROM

Buy Now Datasheet
Memory IC and Storage Component - 774-M27C1001-45XC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C1001-45XC1
Memory IC and Storage Component 774-M27C1001-45XC1
128KX8 OTPROM, 45ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C1001-45XC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-45XC1 can be used for catalog matching and distributor lookup.

128KX8 OTPROM, 45ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C1001-45XC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-45XC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27C1001-45XC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 45 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 1Mbit Parallel 45 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C1001-45XC1
Integrated Circuits (ICs) - Memory - Memory M27C1001-45XC1
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072786-M27C1001-45XC1 774-M27C1001-45XC1 M27C1001-45XC1 M27C1001-45XC1 M27C1001-45XC1
Product Name Memory - Unclassified Memory - M27C1001-45XC1 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 45 ns 45 ns 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3628-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers