STMicroelectronics, Inc. Memory M27C1001-45XB1

Description
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 45ns 32-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 45ns 32-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C1001-45XB1-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 45ns 32-PDIP

EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 45ns 32-PDIP

Buy Now Datasheet
Memory - Unclassified Memory - M27C1001-45XB1 - 1064922-M27C1001-45XB1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C1001-45XB1
1064922-M27C1001-45XB1
Memory - Unclassified Memory - M27C1001-45XB1 1064922-M27C1001-45XB1
Manufacturer: STMicroelectronics Win Source Part Number: 1064922-M27C1001-45X B1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1064922-M27C1001-45XB1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M27C1001-45XB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27C1001-45XB1
DIP Memory IC and Storage Component 774-M27C1001-45XB1
128KX8 OTPROM, 45ns, PDIP32, 0.600 INCH, LEAD FREE, PLASTIC, DIP-32 Product overview: M27C1001-45XB1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-45XB1 can be used for catalog matching and distributor lookup.

128KX8 OTPROM, 45ns, PDIP32, 0.600 INCH, LEAD FREE, PLASTIC, DIP-32 Product overview: M27C1001-45XB1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-45XB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27C1001-45XB1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 45 ns 32-PDIP

EPROM - OTP Memory IC 1Mbit Parallel 45 ns 32-PDIP

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32DIP

IC EPROM 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C1001-45XB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C1001-45XB1
Integrated Circuits (ICs) - Memory - Memory M27C1001-45XB1
IC EPROM 1MBIT PARALLEL 32DIP

IC EPROM 1MBIT PARALLEL 32DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M27C1001-45XB1-ND 1064922-M27C1001-45XB1 774-M27C1001-45XB1 M27C1001-45XB1 M27C1001-45XB1 M27C1001-45XB1
Product Name Memory Memory - Unclassified Memory - M27C1001-45XB1 DIP Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details