STMicroelectronics, Inc. Memory - M27C1001-20C1 M27C1001-20C1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998932-M27C1001-20C1 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 1 MB Interface: Parallel Access Time: 200 ns Density: 1 Mb Number of Pins: 32 Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C1001-20C1M27C100 120C1; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998932-M27C1001-20C1 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 1 MB Interface: Parallel Access Time: 200 ns Density: 1 Mb Number of Pins: 32 Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C1001-20C1M27C100 120C1; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C1001-20C1 - 998932-M27C1001-20C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M27C1001-20C1
998932-M27C1001-20C1
Memory - M27C1001-20C1 998932-M27C1001-20C1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998932-M27C1001-20C1 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 1 MB Interface: Parallel Access Time: 200 ns Density: 1 Mb Number of Pins: 32 Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C1001-20C1M27C100 120C1; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998932-M27C1001-20C1
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 1 MB
Interface: Parallel
Access Time: 200 ns
Density: 1 Mb
Number of Pins: 32
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): M27C1001-20C1M27C100120C1;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-M27C1001-20C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M27C1001-20C1
Memory IC and Storage Component 2020-M27C1001-20C1
128KX8 OTPROM, 200ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C1001-20C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C1001-20C1 can be used for catalog matching and distributor lookup.

128KX8 OTPROM, 200ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C1001-20C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C1001-20C1 can be used for catalog matching and distributor lookup.

Supplier's Site
EPROM OTP 1M-Bit 128K x 8 200ns 32-Pin PLCC - M27C1001-20C1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EPROM OTP 1M-Bit 128K x 8 200ns 32-Pin PLCC
M27C1001-20C1
EPROM OTP 1M-Bit 128K x 8 200ns 32-Pin PLCC M27C1001-20C1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips
Product Number 998932-M27C1001-20C1 2020-M27C1001-20C1 M27C1001-20C1
Product Name Memory - M27C1001-20C1 Memory IC and Storage Component EPROM OTP 1M-Bit 128K x 8 200ns 32-Pin PLCC
Access Time 200 ns 200 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 1000 kbits 1000 kbits
Package Type PLCC; PLCC PLCC; PLCC PLCC; PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers