STMicroelectronics, Inc. Memory M27C1001-15F1

Description
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 150ns 32-CDIP Frit Seal with Window
Request a Quote Datasheet
Description
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 150ns 32-CDIP Frit Seal with Window
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1635-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 150ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 1Mb (128K x 8) Parallel 150ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
1Mb DIP Memory IC and Storage Component - 774-M27C1001-15F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Mb DIP Memory IC and Storage Component
774-M27C1001-15F1
1Mb DIP Memory IC and Storage Component 774-M27C1001-15F1
1Mb EPROM 128Kx8 150ns Parallel DIP-32 Product overview: M27C1001-15F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-15F1 can be used for catalog matching and distributor lookup.

1Mb EPROM 128Kx8 150ns Parallel DIP-32 Product overview: M27C1001-15F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-15F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - M27C1001-15F1 - 037859-M27C1001-15F1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C1001-15F1
037859-M27C1001-15F1
Memory - EPROM - M27C1001-15F1 037859-M27C1001-15F1
Manufacturer: STMicroelectronics Win Source Part Number: 037859-M27C1001-15F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 1Mb (128K x 8) Access Time: 150ns Family Name: M27C1001 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): FM27C010-Q90; TMS27C010A-10JL; AT27C010-10DC; Introduction Date: September 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037859-M27C1001-15F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 1Mb (128K x 8)
Access Time: 150ns
Family Name: M27C1001
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): FM27C010-Q90; TMS27C010A-10JL; AT27C010-10DC;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
Memory IC - 4939130 - Radwell International
Willingboro, NJ, United States
Memory IC
4939130
Memory IC 4939130
DISCONTINUED BY MANUFACTURER, UVPROM, 128KX8, 150NS, CMOS, CDIP32. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, UVPROM, 128KX8, 150NS, CMOS, CDIP32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M27C1001-15F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C1001-15F1
Integrated Circuits (ICs) - Memory - Memory M27C1001-15F1
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site
Memory - M27C1001-15F1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 1Mbit Parallel 150 ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 1Mbit Parallel 150 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
EPROM; 1 MBIT UV EPROM; 5V; 150; FDIP32W; 2 V (MIN.); -0.3 V (MAX.); 0; +70 - 70014181 - Allied Electronics, Inc.
Fort Worth, TX, USA
EPROM; 1 MBIT UV EPROM; 5V; 150; FDIP32W; 2 V (MIN.); -0.3 V (MAX.); 0; +70
70014181
EPROM; 1 MBIT UV EPROM; 5V; 150; FDIP32W; 2 V (MIN.); -0.3 V (MAX.); 0; +70 70014181
1 Mbit UV and OTP EPROM, 5 V Supply Voltage, 11.5 V (Min.) Program Voltage Access time is 35 ns Low power consumption Programming time is 100 μs⁄word Electronic signature EPROM offered in the two ranges UV (ultra violet erase) and OTP (one time programmable). Ideally suited for microprocessor systems requiring large programs and is organized as 131,072 words of 8 bits. The FDIP32W (window ceramic frit-seal package) and the LCCC32W (leadless chip carrier package) have a transparent lids which allow the user to expose the chip to ultraviolet light to erase the bit pattern. A new pattern can then be written to the device by following the programming procedure.

1 Mbit UV and OTP EPROM, 5 V Supply Voltage, 11.5 V (Min.) Program Voltage

  • Access time is 35 ns
  • Low power consumption
  • Programming time is 100 μs⁄word
  • Electronic signature
    EPROM offered in the two ranges UV (ultra violet erase) and OTP (one time programmable). Ideally suited for microprocessor systems requiring large programs and is organized as 131,072 words of 8 bits. The FDIP32W (window ceramic frit-seal package) and the LCCC32W (leadless chip carrier package) have a transparent lids which allow the user to expose the chip to ultraviolet light to erase the bit pattern. A new pattern can then be written to the device by following the programming procedure.
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1635-5-ND 774-M27C1001-15F1 037859-M27C1001-15F1 M27C1001-15F1 4939130 M27C1001-15F1 M27C1001-15F1 70014181
Product Name Memory 1Mb DIP Memory IC and Storage Component Memory - EPROM - M27C1001-15F1 Memory Memory IC Integrated Circuits (ICs) - Memory - Memory Memory EPROM; 1 MBIT UV EPROM; 5V; 150; FDIP32W; 2 V (MIN.); -0.3 V (MAX.); 0; +70
Memory Category EPROM EPROM; Non-Volatile, , EPROM, OTP EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-CDIP (0.600"", 15.24mm) Window" DIP DIP; 32-CDIP Frit Seal with Window DIP; 32-CDIP (0.600\", 15.24mm) Window FDIP32W
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C512AE200/883C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details