STMicroelectronics Memory - EPROM - M27C1001-15C6TR M27C1001-15C6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 784899-M27C1001-15C6 TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 150ns Part Status: Obsolete(EOL) Family Name: M27C1001 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.35x13.89) Alternative Parts (Cross-Reference): MX27C1000QI-55; CY27H010-25JC; AT27LV010A-90JC; MX27C1000QC-70; Introduction Date: December 18, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 784899-M27C1001-15C6 TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 150ns Part Status: Obsolete(EOL) Family Name: M27C1001 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.35x13.89) Alternative Parts (Cross-Reference): MX27C1000QI-55; CY27H010-25JC; AT27LV010A-90JC; MX27C1000QC-70; Introduction Date: December 18, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C1001-15C6TR - 784899-M27C1001-15C6TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C1001-15C6TR
784899-M27C1001-15C6TR
Memory - EPROM - M27C1001-15C6TR 784899-M27C1001-15C6TR
Manufacturer: STMicroelectronics Win Source Part Number: 784899-M27C1001-15C6 TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 150ns Part Status: Obsolete(EOL) Family Name: M27C1001 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.35x13.89) Alternative Parts (Cross-Reference): MX27C1000QI-55; CY27H010-25JC; AT27LV010A-90JC; MX27C1000QC-70; Introduction Date: December 18, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 784899-M27C1001-15C6TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 150ns
Part Status: Obsolete(EOL)
Family Name: M27C1001
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-PLCC (11.35x13.89)
Alternative Parts (Cross-Reference): MX27C1000QI-55; CY27H010-25JC; AT27LV010A-90JC; MX27C1000QC-70;
Introduction Date: December 18, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M27C1001-15C6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C1001-15C6TR
Memory IC and Storage Component 774-M27C1001-15C6TR
128KX8 OTPROM, 150ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C1001-15C6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-15C6TR can be used for catalog matching and distributor lookup.

128KX8 OTPROM, 150ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C1001-15C6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-15C6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C1001-15C6TR
Integrated Circuits (ICs) - Memory - Memory M27C1001-15C6TR
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M27C1001-15C6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 150 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 1Mbit Parallel 150 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784899-M27C1001-15C6TR 774-M27C1001-15C6TR M27C1001-15C6TR M27C1001-15C6TR M27C1001-15C6TR
Product Name Memory - EPROM - M27C1001-15C6TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile, , EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 150 ns 150 ns 150 ns 150 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - Controllers - NSBMC096VF-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
View Details
2 suppliers