128KX8 OTPROM, 120ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C1001-12C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-12C1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 131897-M27C1001-12C1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-PLCC (11.35x13.89)
IC EPROM 1MBIT PARALLEL 32PLCC
DISCONTINUED BY MANUFACTURER, OTP ROM, 128KX8, 120NS, CMOS, PQCC32. FREE 2 YEAR RADWELL WARRANTY
IC EPROM 1MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27C1001-12C1 | 131897-M27C1001-12C1 | M27C1001-12C1 | M27C1001-12C1 | 93623494 | M27C1001-12C1 |
| Product Name | Memory IC and Storage Component | Memory - Unclassified Memory - M27C1001-12C1 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC | Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM | |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | LCC | PLCC; 32-PLCC (11.35x13.89) | 32-LCC (J-Lead) |