STMicroelectronics Memory IC and Storage Component M27C1001-10C1

Description
128KX8 OTPROM, 100ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C1001-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-10C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
128KX8 OTPROM, 100ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C1001-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-10C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M27C1001-10C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C1001-10C1
Memory IC and Storage Component 774-M27C1001-10C1
128KX8 OTPROM, 100ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C1001-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-10C1 can be used for catalog matching and distributor lookup.

128KX8 OTPROM, 100ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C1001-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-10C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - M27C1001-10C1 - 206981-M27C1001-10C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C1001-10C1
206981-M27C1001-10C1
Memory - Unclassified Memory - M27C1001-10C1 206981-M27C1001-10C1
Manufacturer: STMicroelectronics Win Source Part Number: 206981-M27C1001-10C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 206981-M27C1001-10C1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C1001-10C1
Integrated Circuits (ICs) - Memory - Memory M27C1001-10C1
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site
Memory - M27C1001-10C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 100 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 1Mbit Parallel 100 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M27C1001-10C1 206981-M27C1001-10C1 M27C1001-10C1 M27C1001-10C1 M27C1001-10C1
Product Name Memory IC and Storage Component Memory - Unclassified Memory - M27C1001-10C1 Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 100 ns 100 ns 100 ns 100 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type LCC PLCC; 32-PLCC (11.35x13.89) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CY7C291AL-50JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 50 ns
Density 16 kbits
View Details