STMicroelectronics, Inc. Through-Hole 1Mb Memory IC and Storage Component M27C1001-10B1

Description
1Mb EPROM, 128Kx8, 100ns, Parallel, Through Hole, PDIP32 Product overview: M27C1001-10B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-10B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Mb EPROM, 128Kx8, 100ns, Parallel, Through Hole, PDIP32 Product overview: M27C1001-10B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-10B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1Mb Memory IC and Storage Component - 774-M27C1001-10B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1Mb Memory IC and Storage Component
774-M27C1001-10B1
Through-Hole 1Mb Memory IC and Storage Component 774-M27C1001-10B1
1Mb EPROM, 128Kx8, 100ns, Parallel, Through Hole, PDIP32 Product overview: M27C1001-10B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-10B1 can be used for catalog matching and distributor lookup.

1Mb EPROM, 128Kx8, 100ns, Parallel, Through Hole, PDIP32 Product overview: M27C1001-10B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-10B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - M27C1001-10B1 - 206980-M27C1001-10B1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C1001-10B1
206980-M27C1001-10B1
Memory - Unclassified Memory - M27C1001-10B1 206980-M27C1001-10B1
Manufacturer: STMicroelectronics Win Source Part Number: 206980-M27C1001-10B1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 206980-M27C1001-10B1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
Memory - 497-1625-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 100ns 32-PDIP

EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 100ns 32-PDIP

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32DIP

IC EPROM 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Memory - M27C1001-10B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 100 ns 32-PDIP

EPROM - OTP Memory IC 1Mbit Parallel 100 ns 32-PDIP

Buy Now Datasheet
Eprom, 1Mbit, 100Ns, Dip-32; Memory Size Stmicroelectronics - 37M4679 - Newark, An Avnet Company
Chicago, IL, United States
Eprom, 1Mbit, 100Ns, Dip-32; Memory Size Stmicroelectronics
37M4679
Eprom, 1Mbit, 100Ns, Dip-32; Memory Size Stmicroelectronics 37M4679
EPROM, 1MBIT, 100NS, DIP-32; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Access Time:100ns RoHS Compliant: Yes

EPROM, 1MBIT, 100NS, DIP-32; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Access Time:100ns RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C1001-10B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C1001-10B1
Integrated Circuits (ICs) - Memory - Memory M27C1001-10B1
IC EPROM 1MBIT PARALLEL 32DIP

IC EPROM 1MBIT PARALLEL 32DIP

Supplier's Site
IC EPROM 1MBIT PARALLEL 32DIP

IC EPROM 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M27C1001-10B1 206980-M27C1001-10B1 497-1625-5-ND M27C1001-10B1 M27C1001-10B1 37M4679 M27C1001-10B1 M27C1001-10B1
Product Name Through-Hole 1Mb Memory IC and Storage Component Memory - Unclassified Memory - M27C1001-10B1 Memory Memory Memory Eprom, 1Mbit, 100Ns, Dip-32; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM - OTP
Access Time 100 ns 100 ns 100 ns 100 ns 100 ns 100 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type PDIP DIP; 32-PDIP DIP; "32-DIP (0.600"", 15.24mm)" DIP; 32-DIP (0.600\", 15.24mm) DIP DIP; 32-DIP (0.600", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers