Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019781-M27512-F1
Operating Supply Voltage: 5 V
Memory Size: 64 kB
Interface: Parallel
Access Time: 250 ns
Number of Pins: 28
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): M27512-F1M27512 F1; M27512/F1; M27512F1;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019781-M27512-F1 |
| Product Name | OEM Parts - OEM Parts (M - N) - M27512-F1 |