STMicroelectronics Memory - M25PE40-VMP6TG M25PE40-VMP6TG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 090587-M25PE40-VMP6T G Packaging: Tape and Reel Operating Temp Range: -4C to 85C Mounting: Surface Mount Pin Count: 8 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: VFQFPN EP Operating Temperature (Max): 85C Operating Temperature (Min): -4C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 1(b) Density: 419434(Bit) Number of Words: 512K Sync/Async: Synchronous Operating Supply Voltage (Typ): 3.3(V) Word Size: 8(b) Supply Current: 8(mA) Access Time (Max): 8(ns) Interface Type: Serial (SPI) Programmable: Yes Boot Type: Not Required Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 090587-M25PE40-VMP6T G Packaging: Tape and Reel Operating Temp Range: -4C to 85C Mounting: Surface Mount Pin Count: 8 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: VFQFPN EP Operating Temperature (Max): 85C Operating Temperature (Min): -4C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 1(b) Density: 419434(Bit) Number of Words: 512K Sync/Async: Synchronous Operating Supply Voltage (Typ): 3.3(V) Word Size: 8(b) Supply Current: 8(mA) Access Time (Max): 8(ns) Interface Type: Serial (SPI) Programmable: Yes Boot Type: Not Required Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M25PE40-VMP6TG - 090587-M25PE40-VMP6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - M25PE40-VMP6TG
090587-M25PE40-VMP6TG
Memory - M25PE40-VMP6TG 090587-M25PE40-VMP6TG
Manufacturer: STMicroelectronics Win Source Part Number: 090587-M25PE40-VMP6T G Packaging: Tape and Reel Operating Temp Range: -4C to 85C Mounting: Surface Mount Pin Count: 8 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: VFQFPN EP Operating Temperature (Max): 85C Operating Temperature (Min): -4C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 1(b) Density: 419434(Bit) Number of Words: 512K Sync/Async: Synchronous Operating Supply Voltage (Typ): 3.3(V) Word Size: 8(b) Supply Current: 8(mA) Access Time (Max): 8(ns) Interface Type: Serial (SPI) Programmable: Yes Boot Type: Not Required Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 090587-M25PE40-VMP6TG
Packaging: Tape and Reel
Operating Temp Range: -4C to 85C
Mounting: Surface Mount
Pin Count: 8
Operating Temperature Classification: Industrial
Rad Hardened: No
DELETED: Compliant
Package Type: VFQFPN EP
Operating Temperature (Max): 85C
Operating Temperature (Min): -4C
Operating Supply Voltage (Max): 3.6(V)
Operating Supply Voltage (Min): 2.7(V)
Address Bus: 1(b)
Density: 419434(Bit)
Number of Words: 512K
Sync/Async: Synchronous
Operating Supply Voltage (Typ): 3.3(V)
Word Size: 8(b)
Supply Current: 8(mA)
Access Time (Max): 8(ns)
Interface Type: Serial (SPI)
Programmable: Yes
Boot Type: Not Required
Program/Erase Volt (Typ): 2.7 to 3.6(V)
Cell Type: NOR
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 090587-M25PE40-VMP6TG
Product Name Memory - M25PE40-VMP6TG
Memory Category Flash
Operating Temperature 85 C (185 F)
Density 419 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - 27LS03/BEA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details