STMicroelectronics, Inc. Memory M25P80-VMW6

Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-3601-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO

FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SO

Buy Now Datasheet
Memory - Flash - M25P80-VMW6 - 1210089-M25P80-VMW6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P80-VMW6
1210089-M25P80-VMW6
Memory - Flash - M25P80-VMW6 1210089-M25P80-VMW6
Manufacturer: STMicroelectronics Win Source Part Number: 1210089-M25P80-VMW6 Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SO W Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Clock Frequency: 75MHz Write Cycle Time - Word, Page: 5ms, 15ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: M25P80 Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210089-M25P80-VMW6
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SO W
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Clock Frequency: 75MHz
Write Cycle Time - Word, Page: 5ms, 15ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: M25P80
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
75MHZ Memory IC and Storage Component - 774-M25P80-VMW6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Memory IC and Storage Component
774-M25P80-VMW6
75MHZ Memory IC and Storage Component 774-M25P80-VMW6
IC FLASH 8M SPI 75MHZ 8SO Product overview: M25P80-VMW6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMW6 can be used for catalog matching and distributor lookup.

IC FLASH 8M SPI 75MHZ 8SO Product overview: M25P80-VMW6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 75MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P80-VMW6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M25P80-VMW6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO

FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SO

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M25P80-VMW6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P80-VMW6
Integrated Circuits (ICs) - Memory - Memory M25P80-VMW6
IC FLASH 8MBIT SPI 75MHZ 8SO

IC FLASH 8MBIT SPI 75MHZ 8SO

Supplier's Site
IC FLASH 8MBIT SPI 75MHZ 8SO W

IC FLASH 8MBIT SPI 75MHZ 8SO W

Supplier's Site Datasheet
IC FLASH 8M SPI 75MHZ 8SO - 761-M25P80-VMW6 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 8M SPI 75MHZ 8SO
761-M25P80-VMW6
IC FLASH 8M SPI 75MHZ 8SO 761-M25P80-VMW6
IC FLASH 8M SPI 75MHZ 8SO

IC FLASH 8M SPI 75MHZ 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-3601-ND 1210089-M25P80-VMW6 774-M25P80-VMW6 M25P80-VMW6 M25P80-VMW6 M25P80-VMW6 761-M25P80-VMW6
Product Name Memory Memory - Flash - M25P80-VMW6 75MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory IC FLASH 8M SPI 75MHZ 8SO
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile, , FLASH, NOR Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 64000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209, 5.30mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7V 3.6V; 2.7V ~ 3.6V Surface Mount -3.3V; 3V; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - 28302960 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details