STMicroelectronics Memory - M25P64-VMF6P M25P64-VMF6P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 088732-M25P64-VMF6P Packaging: Tray Operating Temp Range: -4C to 85C Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: SO W Operating Temperature (Max): 85C Operating Temperature (Min): -4C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 23(b) Density: 6718864(Bit) Number of Words: 8M Sync/Async: Synchronous Operating Supply Voltage (Typ): 3.3(V) Word Size: 8(b) Supply Current: 8(mA) Access Time (Max): 8(ns) Interface Type: Serial (SPI) Programmable: Yes Boot Type: Not Required Cell Type: NOR Alternative Parts (Cross-Reference): EPCS64SI16N; SST26VF064BA-104I/SO ; N25Q064A13ESF40E; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 088732-M25P64-VMF6P Packaging: Tray Operating Temp Range: -4C to 85C Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: SO W Operating Temperature (Max): 85C Operating Temperature (Min): -4C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 23(b) Density: 6718864(Bit) Number of Words: 8M Sync/Async: Synchronous Operating Supply Voltage (Typ): 3.3(V) Word Size: 8(b) Supply Current: 8(mA) Access Time (Max): 8(ns) Interface Type: Serial (SPI) Programmable: Yes Boot Type: Not Required Cell Type: NOR Alternative Parts (Cross-Reference): EPCS64SI16N; SST26VF064BA-104I/SO ; N25Q064A13ESF40E; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P64-VMF6P - 088732-M25P64-VMF6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - M25P64-VMF6P
088732-M25P64-VMF6P
Memory - M25P64-VMF6P 088732-M25P64-VMF6P
Manufacturer: STMicroelectronics Win Source Part Number: 088732-M25P64-VMF6P Packaging: Tray Operating Temp Range: -4C to 85C Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: SO W Operating Temperature (Max): 85C Operating Temperature (Min): -4C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 23(b) Density: 6718864(Bit) Number of Words: 8M Sync/Async: Synchronous Operating Supply Voltage (Typ): 3.3(V) Word Size: 8(b) Supply Current: 8(mA) Access Time (Max): 8(ns) Interface Type: Serial (SPI) Programmable: Yes Boot Type: Not Required Cell Type: NOR Alternative Parts (Cross-Reference): EPCS64SI16N; SST26VF064BA-104I/SO ; N25Q064A13ESF40E; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 088732-M25P64-VMF6P
Packaging: Tray
Operating Temp Range: -4C to 85C
Mounting: Surface Mount
Pin Count: 16
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: SO W
Operating Temperature (Max): 85C
Operating Temperature (Min): -4C
Operating Supply Voltage (Max): 3.6(V)
Operating Supply Voltage (Min): 2.7(V)
Address Bus: 23(b)
Density: 6718864(Bit)
Number of Words: 8M
Sync/Async: Synchronous
Operating Supply Voltage (Typ): 3.3(V)
Word Size: 8(b)
Supply Current: 8(mA)
Access Time (Max): 8(ns)
Interface Type: Serial (SPI)
Programmable: Yes
Boot Type: Not Required
Cell Type: NOR
Alternative Parts (Cross-Reference): EPCS64SI16N; SST26VF064BA-104I/SO; N25Q064A13ESF40E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 088732-M25P64-VMF6P
Product Name Memory - M25P64-VMF6P
Memory Category Flash
Operating Temperature 85 C (185 F)
Density 6719 kbits
Number of Words 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details