STMicroelectronics, Inc. Memory - Flash - M25P40-VMP6 M25P40-VMP6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210080-M25P40-VMP6 Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Supplier Device Package: 8-VFDFPN (6x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Clock Frequency: 50MHz Write Cycle Time - Word, Page: 5ms, 15ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: M25P40 Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210080-M25P40-VMP6 Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Supplier Device Package: 8-VFDFPN (6x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Clock Frequency: 50MHz Write Cycle Time - Word, Page: 5ms, 15ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: M25P40 Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P40-VMP6 - 1210080-M25P40-VMP6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P40-VMP6
1210080-M25P40-VMP6
Memory - Flash - M25P40-VMP6 1210080-M25P40-VMP6
Manufacturer: STMicroelectronics Win Source Part Number: 1210080-M25P40-VMP6 Packaging: Tube Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Supplier Device Package: 8-VFDFPN (6x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Clock Frequency: 50MHz Write Cycle Time - Word, Page: 5ms, 15ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: M25P40 Manufacturer Pack Quantity: 2,940 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210080-M25P40-VMP6
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-VFDFPN (6x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Clock Frequency: 50MHz
Write Cycle Time - Word, Page: 5ms, 15ms
Memory Interface: SPI
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: M25P40
Manufacturer Pack Quantity: 2,940
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-M25P40-VMP6
50MHZ Memory IC and Storage Component 774-M25P40-VMP6
IC FLASH 4M SPI 50MHZ 8VFDFPN Product overview: M25P40-VMP6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMP6 can be used for catalog matching and distributor lookup.

IC FLASH 4M SPI 50MHZ 8VFDFPN Product overview: M25P40-VMP6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P40-VMP6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-3599-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) SPI 50MHz 8-VFDFPN (6x5)

FLASH - NOR Memory IC 4Mb (512K x 8) SPI 50MHz 8-VFDFPN (6x5)

Buy Now Datasheet
IC FLASH 4M SPI 50MHZ 8VFDFPN - 761-M25P40-VMP6 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 4M SPI 50MHZ 8VFDFPN
761-M25P40-VMP6
IC FLASH 4M SPI 50MHZ 8VFDFPN 761-M25P40-VMP6
IC FLASH 4M SPI 50MHZ 8VFDFPN

IC FLASH 4M SPI 50MHZ 8VFDFPN

Supplier's Site
Memory - M25P40-VMP6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit SPI 50 MHz 8-VFDFPN (6x5)

FLASH - NOR Memory IC 4Mbit SPI 50 MHz 8-VFDFPN (6x5)

Buy Now Datasheet
IC FLASH 4MBIT SPI 50MHZ 8VFDFPN

IC FLASH 4MBIT SPI 50MHZ 8VFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M25P40-VMP6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M25P40-VMP6
Integrated Circuits (ICs) - Memory - Memory M25P40-VMP6
IC FLASH 4MBIT SPI 50MHZ 8VFDFPN

IC FLASH 4MBIT SPI 50MHZ 8VFDFPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1210080-M25P40-VMP6 774-M25P40-VMP6 497-3599-ND 761-M25P40-VMP6 M25P40-VMP6 M25P40-VMP6 M25P40-VMP6
Product Name Memory - Flash - M25P40-VMP6 50MHZ Memory IC and Storage Component Memory IC FLASH 4M SPI 50MHZ 8VFDFPN Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile, , FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 to 1.50E7 ns 5.00E6 to 1.50E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V 3V 3.6V; 2.3V ~ 3.6V Surface Mount
Access Time 40000 ns 40000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - 2385278 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details