STMicroelectronics 2.7V Memory IC and Storage Component M25P16-VMF6TP

Description
2M X 8 FLASH 2.7V PROM, PDSO16, 0.300 INCH, ROHS COMPLIANT, SOP-16 Product overview: M25P16-VMF6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6TP can be used for catalog matching and distributor lookup.
Request a Quote
Description
2M X 8 FLASH 2.7V PROM, PDSO16, 0.300 INCH, ROHS COMPLIANT, SOP-16 Product overview: M25P16-VMF6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6TP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.7V Memory IC and Storage Component - 774-M25P16-VMF6TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V Memory IC and Storage Component
774-M25P16-VMF6TP
2.7V Memory IC and Storage Component 774-M25P16-VMF6TP
2M X 8 FLASH 2.7V PROM, PDSO16, 0.300 INCH, ROHS COMPLIANT, SOP-16 Product overview: M25P16-VMF6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6TP can be used for catalog matching and distributor lookup.

2M X 8 FLASH 2.7V PROM, PDSO16, 0.300 INCH, ROHS COMPLIANT, SOP-16 Product overview: M25P16-VMF6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P16-VMF6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 091965-M25P16-VMF6TP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
091965-M25P16-VMF6TP
Integrated Circuits(ICs) 091965-M25P16-VMF6TP
Manufacturer: STMicroelectronics Win Source Part Number: 091965-M25P16-VMF6TP Category: Integrated Circuits(ICs) Family: Memory Family Name: M25P16 Alternative Parts (Cross-Reference): NX25P16VFIG; SST49LF016C-33-4C-EI E; SST49LF016C-33-4C-EI E-T; Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 091965-M25P16-VMF6TP
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: M25P16
Alternative Parts (Cross-Reference): NX25P16VFIG; SST49LF016C-33-4C-EIE; SST49LF016C-33-4C-EIE-T;
Introduction Date: December 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M25P16-VMF6TP 091965-M25P16-VMF6TP
Product Name 2.7V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; PROM Flash
Operating Temperature -40 C (-40 F)
Number of Words 2097152 k
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABMFB000 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details