STMicroelectronics Memory - M25P16-VMF6P M25P16-VMF6P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 091835-M25P16-VMF6P Packaging: Rail/Tube Operating Temp Range: -4C to 85C Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: SOIC W Operating Temperature (Max): 85C Operating Temperature (Min): -4C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 1(b) Density: 16777216(Bit) Number of Words: 2M Sync/Async: Synchronous Operating Supply Voltage (Typ): 3.3(V) Word Size: 8(b) Supply Current: 8(mA) Access Time (Max): 15(ns) Interface Type: Serial (SPI) Programmable: Yes Boot Type: Not Required Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Family Name: M25P16 Alternative Parts (Cross-Reference): SST49LF016C-33-4C-EI E-T; SST49LF016C-33-4C-EI E; NX25P16VFIG; M25P16-VME6P; Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 091835-M25P16-VMF6P Packaging: Rail/Tube Operating Temp Range: -4C to 85C Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: SOIC W Operating Temperature (Max): 85C Operating Temperature (Min): -4C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 1(b) Density: 16777216(Bit) Number of Words: 2M Sync/Async: Synchronous Operating Supply Voltage (Typ): 3.3(V) Word Size: 8(b) Supply Current: 8(mA) Access Time (Max): 15(ns) Interface Type: Serial (SPI) Programmable: Yes Boot Type: Not Required Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Family Name: M25P16 Alternative Parts (Cross-Reference): SST49LF016C-33-4C-EI E-T; SST49LF016C-33-4C-EI E; NX25P16VFIG; M25P16-VME6P; Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M25P16-VMF6P - 091835-M25P16-VMF6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - M25P16-VMF6P
091835-M25P16-VMF6P
Memory - M25P16-VMF6P 091835-M25P16-VMF6P
Manufacturer: STMicroelectronics Win Source Part Number: 091835-M25P16-VMF6P Packaging: Rail/Tube Operating Temp Range: -4C to 85C Mounting: Surface Mount Pin Count: 16 Operating Temperature Classification: Industrial Rad Hardened: No DELETED: Compliant Package Type: SOIC W Operating Temperature (Max): 85C Operating Temperature (Min): -4C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 1(b) Density: 16777216(Bit) Number of Words: 2M Sync/Async: Synchronous Operating Supply Voltage (Typ): 3.3(V) Word Size: 8(b) Supply Current: 8(mA) Access Time (Max): 15(ns) Interface Type: Serial (SPI) Programmable: Yes Boot Type: Not Required Program/Erase Volt (Typ): 2.7 to 3.6(V) Cell Type: NOR Family Name: M25P16 Alternative Parts (Cross-Reference): SST49LF016C-33-4C-EI E-T; SST49LF016C-33-4C-EI E; NX25P16VFIG; M25P16-VME6P; Introduction Date: December 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 091835-M25P16-VMF6P
Packaging: Rail/Tube
Operating Temp Range: -4C to 85C
Mounting: Surface Mount
Pin Count: 16
Operating Temperature Classification: Industrial
Rad Hardened: No
DELETED: Compliant
Package Type: SOIC W
Operating Temperature (Max): 85C
Operating Temperature (Min): -4C
Operating Supply Voltage (Max): 3.6(V)
Operating Supply Voltage (Min): 2.7(V)
Address Bus: 1(b)
Density: 16777216(Bit)
Number of Words: 2M
Sync/Async: Synchronous
Operating Supply Voltage (Typ): 3.3(V)
Word Size: 8(b)
Supply Current: 8(mA)
Access Time (Max): 15(ns)
Interface Type: Serial (SPI)
Programmable: Yes
Boot Type: Not Required
Program/Erase Volt (Typ): 2.7 to 3.6(V)
Cell Type: NOR
Family Name: M25P16
Alternative Parts (Cross-Reference): SST49LF016C-33-4C-EIE-T; SST49LF016C-33-4C-EIE; NX25P16VFIG; M25P16-VME6P;
Introduction Date: December 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 091835-M25P16-VMF6P
Product Name Memory - M25P16-VMF6P
Memory Category Flash
Operating Temperature 85 C (185 F)
Density 16777 kbits
Number of Words 2000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 54F189FLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Memory - 448-S25FL064LABMFV003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
2 suppliers