STMicroelectronics 2.7V Memory IC and Storage Component M25P10-AVMP6TG

Description
128K X 8 FLASH 2.7V PROM, PDSO8, ANTIMONY, TBBP-A FREE AND ROHS COMPLIANT, MLP-8 Product overview: M25P10-AVMP6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M25P10-AVMP6TG can be used for catalog matching and distributor lookup.
Request a Quote
Description
128K X 8 FLASH 2.7V PROM, PDSO8, ANTIMONY, TBBP-A FREE AND ROHS COMPLIANT, MLP-8 Product overview: M25P10-AVMP6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M25P10-AVMP6TG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.7V Memory IC and Storage Component - 2020-M25P10-AVMP6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V Memory IC and Storage Component
2020-M25P10-AVMP6TG
2.7V Memory IC and Storage Component 2020-M25P10-AVMP6TG
128K X 8 FLASH 2.7V PROM, PDSO8, ANTIMONY, TBBP-A FREE AND ROHS COMPLIANT, MLP-8 Product overview: M25P10-AVMP6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M25P10-AVMP6TG can be used for catalog matching and distributor lookup.

128K X 8 FLASH 2.7V PROM, PDSO8, ANTIMONY, TBBP-A FREE AND ROHS COMPLIANT, MLP-8 Product overview: M25P10-AVMP6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M25P10-AVMP6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M25P10-AVMP6TG - 1210057-M25P10-AVMP6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - M25P10-AVMP6TG
1210057-M25P10-AVMP6TG
Memory - M25P10-AVMP6TG 1210057-M25P10-AVMP6TG
Manufacturer: STMicroelectronics Win Source Part Number: 1210057-M25P10-AVMP6 TG Family Name: M25P10-A Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): SST25VF010-20-4C-QA; SST25VF010-20-4C-QAE ; SST25VF010A-33-4C-QA E; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1210057-M25P10-AVMP6TG
Family Name: M25P10-A
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): SST25VF010-20-4C-QA; SST25VF010-20-4C-QAE; SST25VF010A-33-4C-QAE;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-M25P10-AVMP6TG 1210057-M25P10-AVMP6TG
Product Name 2.7V Memory IC and Storage Component Memory - M25P10-AVMP6TG
Memory Category Flash; PROM Flash
Operating Temperature -40 C (-40 F)
Number of Words 131072 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - S25FL032P0XMFI000M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
2 suppliers
Memory - S25FL128SAGMFI001 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details