STMicroelectronics Memory - Flash - M25P10-AVMP6T M25P10-AVMP6T

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012957-M25P10-AVMP6 T Frequency: 50 MHz Memory Type: FLASH, NAND Memory Size: 128 kB Interface: SPI Access Time: 40 µs Number of Pins: 8 Categories: Flash Max Frequency: 50 MHz Alternative Parts (Cross-Reference): M25P10-AVMP6TM25P10A VMP6T; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Data Bus Width: 8 b RoHS: Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012957-M25P10-AVMP6 T Frequency: 50 MHz Memory Type: FLASH, NAND Memory Size: 128 kB Interface: SPI Access Time: 40 µs Number of Pins: 8 Categories: Flash Max Frequency: 50 MHz Alternative Parts (Cross-Reference): M25P10-AVMP6TM25P10A VMP6T; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Data Bus Width: 8 b RoHS: Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M25P10-AVMP6T - 1012957-M25P10-AVMP6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M25P10-AVMP6T
1012957-M25P10-AVMP6T
Memory - Flash - M25P10-AVMP6T 1012957-M25P10-AVMP6T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012957-M25P10-AVMP6 T Frequency: 50 MHz Memory Type: FLASH, NAND Memory Size: 128 kB Interface: SPI Access Time: 40 µs Number of Pins: 8 Categories: Flash Max Frequency: 50 MHz Alternative Parts (Cross-Reference): M25P10-AVMP6TM25P10A VMP6T; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Data Bus Width: 8 b RoHS: Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012957-M25P10-AVMP6T
Frequency: 50 MHz
Memory Type: FLASH, NAND
Memory Size: 128 kB
Interface: SPI
Access Time: 40 µs
Number of Pins: 8
Categories: Flash
Max Frequency: 50 MHz
Alternative Parts (Cross-Reference): M25P10-AVMP6TM25P10AVMP6T;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Data Bus Width: 8 b
RoHS: Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
2.7V Memory IC and Storage Component - 774-M25P10-AVMP6T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V Memory IC and Storage Component
774-M25P10-AVMP6T
2.7V Memory IC and Storage Component 774-M25P10-AVMP6T
128K X 8 FLASH 2.7V PROM, PDSO8, MLP-8 Product overview: M25P10-AVMP6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P10-AVMP6T can be used for catalog matching and distributor lookup.

128K X 8 FLASH 2.7V PROM, PDSO8, MLP-8 Product overview: M25P10-AVMP6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M25P10-AVMP6T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1012957-M25P10-AVMP6T 774-M25P10-AVMP6T
Product Name Memory - Flash - M25P10-AVMP6T 2.7V Memory IC and Storage Component
Memory Category FLASH, NAND Flash; PROM
Access Time 40000 ns
Pins 8 8
Supply Voltage 3.6 V 3
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - QMP29GL512P10TFIR20D - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details