STMicroelectronics RFID, RF Access, Monitoring ICs M24SR64-YMN6T/2

Description
IC RFID TRANSP 13.56MHZ 8SO
Datasheet
Description
IC RFID TRANSP 13.56MHZ 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24SR64-YMN6T/2 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
M24SR64-YMN6T/2
RFID, RF Access, Monitoring ICs M24SR64-YMN6T/2
IC RFID TRANSP 13.56MHZ 8SO

IC RFID TRANSP 13.56MHZ 8SO

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - M24SR64-YMN6T/2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
M24SR64-YMN6T/2
RFID, RF Access, Monitoring ICs M24SR64-YMN6T/2
RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number M24SR64-YMN6T/2 M24SR64-YMN6T/2
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4622-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Package Type 48-VFQFN Exposed Pad
View Details