"RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"
"RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"
"RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-SOIC (0.154"", 3.90mm Width)"
NFC/RFID TAG, 8KB, 13.56MHZ, NSOIC-8; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:8KB; Output Power:-; RF IC Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 497-14344-6-ND | 39X0156 |
| Product Name | RFID, RF Access, Monitoring ICs | Nfc/rfid Tag, 8Kb, 13.56Mhz, Nsoic-8; Frequency Min Stmicroelectronics |
| Frequency | 1.36E7 Hz | 1.36E7 to 1.36E7 Hz |