STMicroelectronics RFID, RF Access, Monitoring ICs - M24SR64-YMN6T/2 M24SR64-YMN6T/2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 200273-M24SR64-YMN6T /2 Packaging: Reel - TR Type: RFID Transponder Frequency: 13.56MHz Standards: ISO 14443, NFC Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 200273-M24SR64-YMN6T /2 Packaging: Reel - TR Type: RFID Transponder Frequency: 13.56MHz Standards: ISO 14443, NFC Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24SR64-YMN6T/2 - 200273-M24SR64-YMN6T/2 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - M24SR64-YMN6T/2
200273-M24SR64-YMN6T/2
RFID, RF Access, Monitoring ICs - M24SR64-YMN6T/2 200273-M24SR64-YMN6T/2
Manufacturer: STMicroelectronics Win Source Part Number: 200273-M24SR64-YMN6T /2 Packaging: Reel - TR Type: RFID Transponder Frequency: 13.56MHz Standards: ISO 14443, NFC Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 200273-M24SR64-YMN6T/2
Packaging: Reel - TR
Type: RFID Transponder
Frequency: 13.56MHz
Standards: ISO 14443, NFC
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 200273-M24SR64-YMN6T/2
Product Name RFID, RF Access, Monitoring ICs - M24SR64-YMN6T/2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7139278P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers