STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs M24SR16-YMN6T/2

Description
Win Source Part Number: 1011125-M24SR16-YMN6 T/2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 14443, NFC Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14347-6,-497-14 347-2,497-14347-2,49 7-14347-1,-497-14347 -1,497-14347-6 Base Product Number: M24SR16
Request a Quote Datasheet
Description
Win Source Part Number: 1011125-M24SR16-YMN6 T/2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 14443, NFC Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14347-6,-497-14 347-2,497-14347-2,49 7-14347-1,-497-14347 -1,497-14347-6 Base Product Number: M24SR16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1011125-M24SR16-YMN6T/2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1011125-M24SR16-YMN6T/2
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1011125-M24SR16-YMN6T/2
Win Source Part Number: 1011125-M24SR16-YMN6 T/2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 14443, NFC Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-14347-6,-497-14 347-2,497-14347-2,49 7-14347-1,-497-14347 -1,497-14347-6 Base Product Number: M24SR16

Win Source Part Number: 1011125-M24SR16-YMN6T/2
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: I2C
Standards: ISO 14443, NFC
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-14347-6,-497-14347-2,497-14347-2,497-14347-1,-497-14347-1,497-14347-6
Base Product Number: M24SR16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1011125-M24SR16-YMN6T/2
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922547 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details