IC RFID TRANSP 13.56MHZ 8UFDFPN
RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
IC RFID TRANSP 13.56MHZ 8UFDFPN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | M24SR04-YMC6T/2 | M24SR04-YMC6T/2 | M24SR04-YMC6T/2 |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Device Type | Receiver | RFID Transponder | |
| Interface | I²C | ||
| Features | RoHS |