STMicroelectronics RFID, RF Access, Monitoring ICs M24SR04-GSG12I/2

Description
4-KBIT DYNAMIC NFC/RFID TAG NFC
Datasheet
Description
4-KBIT DYNAMIC NFC/RFID TAG NFC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24SR04-GSG12I/2 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
M24SR04-GSG12I/2
RFID, RF Access, Monitoring ICs M24SR04-GSG12I/2
4-KBIT DYNAMIC NFC/RFID TAG NFC

4-KBIT DYNAMIC NFC/RFID TAG NFC

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - M24SR04-GSG12I/2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
M24SR04-GSG12I/2
RFID, RF Access, Monitoring ICs M24SR04-GSG12I/2
RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.4V ~ 5.5V Die

RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.4V ~ 5.5V Die

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number M24SR04-GSG12I/2 M24SR04-GSG12I/2
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 2.4V ~ 5.5V Other; 2.4V ~ 5.5V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type Die Die
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-BGT60LTR11BAIPXUMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 60500 to 61000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
RF Receivers - SI4763-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details