STMicroelectronics RFID, RF Access, Monitoring ICs M24SR02-YSG12I/2

Description
MEMORY
Datasheet
Description
MEMORY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24SR02-YSG12I/2 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
M24SR02-YSG12I/2
RFID, RF Access, Monitoring ICs M24SR02-YSG12I/2
MEMORY

MEMORY

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - M24SR02-YSG12I/2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
M24SR02-YSG12I/2
RFID, RF Access, Monitoring ICs M24SR02-YSG12I/2
RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V Die

RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V Die

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number M24SR02-YSG12I/2 M24SR02-YSG12I/2
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Die Die
Unlock Full Specs
to access all available technical data

Similar Products

Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CY8C4128LQI-BL483T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details