STMicroelectronics RFID, RF Access, Monitoring ICs - M24SR02-YMN6T/2 M24SR02-YMN6T/2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880539-M24SR02-YMN6T /2 Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24SR02 Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14353-6, 497-14353-2, -497-14353-6, 497-14353-1, -497-14353-1, -497-14353-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880539-M24SR02-YMN6T /2 Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24SR02 Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14353-6, 497-14353-2, -497-14353-6, 497-14353-1, -497-14353-1, -497-14353-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24SR02-YMN6T/2 - 880539-M24SR02-YMN6T/2 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - M24SR02-YMN6T/2
880539-M24SR02-YMN6T/2
RFID, RF Access, Monitoring ICs - M24SR02-YMN6T/2 880539-M24SR02-YMN6T/2
Manufacturer: STMicroelectronics Win Source Part Number: 880539-M24SR02-YMN6T /2 Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24SR02 Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14353-6, 497-14353-2, -497-14353-6, 497-14353-1, -497-14353-1, -497-14353-2

Manufacturer: STMicroelectronics
Win Source Part Number: 880539-M24SR02-YMN6T/2
Operating Temperature Range: -40°C ~ 85°C
Features: RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24SR02
Categories: RF/IF and RFID
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14353-6, 497-14353-2, -497-14353-6, 497-14353-1, -497-14353-1, -497-14353-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 880539-M24SR02-YMN6T/2
Product Name RFID, RF Access, Monitoring ICs - M24SR02-YMN6T/2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details