STMicroelectronics, Inc. Memory M24M02-DWMN3TP/K

Description
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-16238-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-16238-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-16238-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
EEPROM - 1961989P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961989P
EEPROM 1961989P
M24M02-DWMN3TP/K, EEPROM

M24M02-DWMN3TP/K, EEPROM

Supplier's Site
EEPROM - 1961988 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961988
EEPROM 1961988
M24M02-DWMN3TP/K, EEPROM

M24M02-DWMN3TP/K, EEPROM

Supplier's Site
EEPROM - 1961989 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961989
EEPROM 1961989
M24M02-DWMN3TP/K, EEPROM

M24M02-DWMN3TP/K, EEPROM

Supplier's Site
Memory - EEPROM - M24M02-DWMN3TP/K - 852573-M24M02-DWMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24M02-DWMN3TP/K
852573-M24M02-DWMN3TP/K
Memory - EEPROM - M24M02-DWMN3TP/K 852573-M24M02-DWMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 852573-M24M02-DWMN3T P/K Series: Automotive, AEC-Q100 Features: Memory IC 1 MHz 450 ns Package: Reel - TR Family Name: M24M02 Categories: Integrated Circuits (ICs) ECCN: 3A991B1B1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-16238-6, 497-16238-2, 497-16238-1

Manufacturer: STMicroelectronics
Win Source Part Number: 852573-M24M02-DWMN3TP/K
Series: Automotive, AEC-Q100
Features: Memory IC 1 MHz 450 ns
Package: Reel - TR
Family Name: M24M02
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1B1
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-16238-6, 497-16238-2, 497-16238-1

Buy Now Datasheet
Singapore, Singapore
Automotive 1MHz Memory IC and Storage Component
774-M24M02-DWMN3TP/K
Automotive 1MHz Memory IC and Storage Component 774-M24M02-DWMN3TP/K
2-Mbit Serial I2C EEPROM, 1MHz, 8-Pin, Automotive Product overview: M24M02-DWMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M02-DWMN3TP/K can be used for catalog matching and distributor lookup.

2-Mbit Serial I2C EEPROM, 1MHz, 8-Pin, Automotive Product overview: M24M02-DWMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M02-DWMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M24M02-DWMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Mbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 2Mbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Eeprom, Aec-Q100, 2Mbit, -40 To 125Deg C; Memory Size Stmicroelectronics - 51AC9296 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 2Mbit, -40 To 125Deg C; Memory Size Stmicroelectronics
51AC9296
Eeprom, Aec-Q100, 2Mbit, -40 To 125Deg C; Memory Size Stmicroelectronics 51AC9296
EEPROM, AEC-Q100, 2MBIT, -40 TO 125DEG C; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 2MBIT, -40 TO 125DEG C; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2MBIT I2C 1MHZ 8SO

IC EEPROM 2MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24M02-DWMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24M02-DWMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M24M02-DWMN3TP/K
IC EEPROM 2MBIT I2C 1MHZ 8SOIC

IC EEPROM 2MBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 2MBIT I2C 1MHZ 8SO

IC EEPROM 2MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-16238-1-ND 1961989P 1961988 852573-M24M02-DWMN3TP/K 774-M24M02-DWMN3TP/K M24M02-DWMN3TP/K 51AC9296 M24M02-DWMN3TP/K M24M02-DWMN3TP/K M24M02-DWMN3TP/K
Product Name Memory EEPROM EEPROM Memory - EEPROM - M24M02-DWMN3TP/K Automotive 1MHz Memory IC and Storage Component Memory Eeprom, Aec-Q100, 2Mbit, -40 To 125Deg C; Memory Size Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 2000 kbits 16000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 5.5 v, 2.5 v -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - 71024S20TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers