STMicroelectronics, Inc. EEPROM M24M02-DRMN6TP

Description
EEPROM 2Mbit 256Kx8 Serial I2C SOIC8
Request a Quote Datasheet
Description
EEPROM 2Mbit 256Kx8 Serial I2C SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8805333P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8805333P
EEPROM 8805333P
EEPROM 2Mbit 256Kx8 Serial I2C SOIC8

EEPROM 2Mbit 256Kx8 Serial I2C SOIC8

Supplier's Site
EEPROM - 8805333 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8805333
EEPROM 8805333
EEPROM 2Mbit 256Kx8 Serial I2C SOIC8

EEPROM 2Mbit 256Kx8 Serial I2C SOIC8

Supplier's Site
EEPROM - 1655307 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1655307
EEPROM 1655307
EEPROM 2Mbit 256Kx8 Serial I2C SOIC8

EEPROM 2Mbit 256Kx8 Serial I2C SOIC8

Supplier's Site
Singapore, Singapore
2Mb 1MHz Memory IC and Storage Component
774-M24M02-DRMN6TP
2Mb 1MHz Memory IC and Storage Component 774-M24M02-DRMN6TP
2Mb I2C EEPROM, 1MHz, 450ns Access, SO Package Product overview: M24M02-DRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M02-DRMN6TP can be used for catalog matching and distributor lookup.

2Mb I2C EEPROM, 1MHz, 450ns Access, SO Package Product overview: M24M02-DRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, 1MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, 1MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M02-DRMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24M02-DRMN6TP - 020815-M24M02-DRMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24M02-DRMN6TP
020815-M24M02-DRMN6TP
Memory - EEPROM - M24M02-DRMN6TP 020815-M24M02-DRMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020815-M24M02-DRMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Mb (256K x 8) Access Time: 450ns Family Name: M24M02-DR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): AT24CM02-SSHD-T; AT24CM02-SSHM-T; AT24CM02-SSHD-B; AT24CM02-SSHM-B; Introduction Date: March 22, 2011 ECCN: 3A991.b.1.b.1 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 020815-M24M02-DRMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Mb (256K x 8)
Access Time: 450ns
Family Name: M24M02-DR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): AT24CM02-SSHD-T; AT24CM02-SSHM-T; AT24CM02-SSHD-B; AT24CM02-SSHM-B;
Introduction Date: March 22, 2011
ECCN: 3A991.b.1.b.1
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 497-11600-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-11600-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-11600-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - M24M02-DRMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Mbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 2Mbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Memory >> EEPROM - M24M02-DRMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24M02-DRMN6TP
Memory >> EEPROM M24M02-DRMN6TP
2Mbit I2C SOIC-8 EEPROM ROHS

2Mbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 2MBIT I2C 1MHZ 8SO

IC EEPROM 2MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24M02-DRMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24M02-DRMN6TP
Integrated Circuits (ICs) - Memory - Memory M24M02-DRMN6TP
IC EEPROM 2MBIT I2C 1MHZ 8SOIC

IC EEPROM 2MBIT I2C 1MHZ 8SOIC

Supplier's Site
Eeprom, 2Mbit, I2C, 1Mhz, Soic-8; Memory Size Stmicroelectronics - 51AC9295 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Mbit, I2C, 1Mhz, Soic-8; Memory Size Stmicroelectronics
51AC9295
Eeprom, 2Mbit, I2C, 1Mhz, Soic-8; Memory Size Stmicroelectronics 51AC9295
EEPROM, 2MBIT, I2C, 1MHZ, SOIC-8; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

EEPROM, 2MBIT, I2C, 1MHZ, SOIC-8; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2MBIT I2C 1MHZ 8SO

IC EEPROM 2MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8805333P 8805333 774-M24M02-DRMN6TP 020815-M24M02-DRMN6TP 497-11600-2-ND M24M02-DRMN6TP M24M02-DRMN6TP M24M02-DRMN6TP M24M02-DRMN6TP 51AC9295 M24M02-DRMN6TP
Product Name EEPROM EEPROM 2Mb 1MHz Memory IC and Storage Component Memory - EEPROM - M24M02-DRMN6TP Memory Memory Memory >> EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Mbit, I2C, 1Mhz, Soic-8; Memory Size Stmicroelectronics Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Density 16000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; SOIC SOIC 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Pins 8 8 8 8
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details