STMicroelectronics, Inc. Memory M24M02-DRCS6TP/K

Description
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-WLCSP (3.56x2.01)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-WLCSP (3.56x2.01)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14005-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-WLCSP (3.56x2.01)

EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-WLCSP (3.56x2.01)

Buy Now Datasheet
Memory - 497-14005-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-WLCSP (3.56x2.01)

EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-WLCSP (3.56x2.01)

Buy Now Datasheet
Memory - 497-14005-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-WLCSP (3.56x2.01)

EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-WLCSP (3.56x2.01)

Buy Now Datasheet
5.5V Memory IC and Storage Component - 774-M24M02-DRCS6TP/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Memory IC and Storage Component
774-M24M02-DRCS6TP/K
5.5V Memory IC and Storage Component 774-M24M02-DRCS6TP/K
2Mbit Serial I2C EEPROM, 1.8-5.5V, 85C, R-PBGA-B8 Product overview: M24M02-DRCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M02-DRCS6TP/K can be used for catalog matching and distributor lookup.

2Mbit Serial I2C EEPROM, 1.8-5.5V, 85C, R-PBGA-B8 Product overview: M24M02-DRCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M02-DRCS6TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24M02-DRCS6TP/K - 719241-M24M02-DRCS6TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24M02-DRCS6TP/K
719241-M24M02-DRCS6TP/K
Memory - EEPROM - M24M02-DRCS6TP/K 719241-M24M02-DRCS6TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 719241-M24M02-DRCS6T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 450ns Family Name: M24M02-DR Categories: Integrated Circuits Supplier Device Package: 8-WLCSP (3.56x2.01) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C Manufacturer Package: 8-UBGA, WLCSP Alternative Parts (Cross-Reference): CAT25M02VE-GT3; CAT25M02VI-GT3; M24M02-DRMN6P; ECCN: 3A991.b.1.b.1 Country of Origin: United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: M24M02 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 719241-M24M02-DRCS6TP/K
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 450ns
Family Name: M24M02-DR
Categories: Integrated Circuits
Supplier Device Package: 8-WLCSP (3.56x2.01)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
Manufacturer Package: 8-UBGA, WLCSP
Alternative Parts (Cross-Reference): CAT25M02VE-GT3; CAT25M02VI-GT3; M24M02-DRMN6P;
ECCN: 3A991.b.1.b.1
Country of Origin: United States of America
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: M24M02
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Memory - M24M02-DRCS6TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Mbit I²C 1 MHz 450 ns 8-WLCSP (3.56x2.01)

EEPROM Memory IC 2Mbit I²C 1 MHz 450 ns 8-WLCSP (3.56x2.01)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24M02-DRCS6TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24M02-DRCS6TP/K
Integrated Circuits (ICs) - Memory - Memory M24M02-DRCS6TP/K
IC EEPROM 2MBIT I2C 1MHZ 8WLCSP

IC EEPROM 2MBIT I2C 1MHZ 8WLCSP

Supplier's Site
Eeprom, 2Mbit, I2C, 1Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics - 45AC7394 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Mbit, I2C, 1Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics
45AC7394
Eeprom, 2Mbit, I2C, 1Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics 45AC7394
EEPROM, 2MBIT, I2C, 1MHZ, WLCSP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 2MBIT, I2C, 1MHZ, WLCSP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2MBIT I2C 1MHZ 8WLCSP

IC EEPROM 2MBIT I2C 1MHZ 8WLCSP

Supplier's Site Datasheet
IC EEPROM 2MBIT I2C 1MHZ 8WLCSP

IC EEPROM 2MBIT I2C 1MHZ 8WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14005-6-ND 774-M24M02-DRCS6TP/K 719241-M24M02-DRCS6TP/K M24M02-DRCS6TP/K M24M02-DRCS6TP/K 45AC7394 M24M02-DRCS6TP/K M24M02-DRCS6TP/K
Product Name Memory 5.5V Memory IC and Storage Component Memory - EEPROM - M24M02-DRCS6TP/K Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Mbit, I2C, 1Mhz, Wlcsp-8; Memory Interface Type Stmicroelectronics Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type 8-UBGA, WLCSP BGA; 8-UBGA, WLCSP WLCSP 8-UBGA, WLCSP
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 8-UBGA, WLCSP 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AT25080AN-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 8 kbits
View Details
Memory - JBP28L42MJ - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 110 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers