1Mb I2C EEPROM, 1MHz, SOIC, 1.8-5.5V Product overview: M24M01-RMW6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 1MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 1MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-RMW6TG can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 125210-M24M01-RMW6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 500ns
Family Name: M24M01-R
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): AT24C1024BW-SH-T; AT24C1024BW-SH-B; 24FC1025I/SM;
Introduction Date: January 00, 1900
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC EEPROM 1MBIT I2C 1MHZ 8SO
EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-SO
IC EEPROM 1MBIT I2C 1MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24M01-RMW6TG | 497-8651-2-ND | 125210-M24M01-RMW6TG | M24M01-RMW6TG | M24M01-RMW6TG | M24M01-RMW6TG |
| Product Name | 1Mb 1MHz 5.5V SOIC Memory IC and Storage Component | Memory | Memory - EEPROM - M24M01-RMW6TG | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 500 ns | 500 ns | 500 ns | 500 ns | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |