STMicroelectronics, Inc. Memory - EEPROM - M24M01-RMN6TP M24M01-RMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020814-M24M01-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 500ns Family Name: M24M01-R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24C1024A-SO-T-R; 24AA1026T-I/SN; 24LC1026-I/SN; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020814-M24M01-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 500ns Family Name: M24M01-R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24C1024A-SO-T-R; 24AA1026T-I/SN; 24LC1026-I/SN; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24M01-RMN6TP - 020814-M24M01-RMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24M01-RMN6TP
020814-M24M01-RMN6TP
Memory - EEPROM - M24M01-RMN6TP 020814-M24M01-RMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020814-M24M01-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 500ns Family Name: M24M01-R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24C1024A-SO-T-R; 24AA1026T-I/SN; 24LC1026-I/SN; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020814-M24M01-RMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 500ns
Family Name: M24M01-R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): FM24C1024A-SO-T-R; 24AA1026T-I/SN; 24LC1026-I/SN;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1Mb 1MHz 5.5V SOIC Memory IC and Storage Component
774-M24M01-RMN6TP
1Mb 1MHz 5.5V SOIC Memory IC and Storage Component 774-M24M01-RMN6TP
1Mb I2C EEPROM, 1MHz, SOIC, 5.5V Product overview: M24M01-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 1MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 1MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-RMN6TP can be used for catalog matching and distributor lookup.

1Mb I2C EEPROM, 1MHz, SOIC, 5.5V Product overview: M24M01-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 1MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 1MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-RMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-6351-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - 497-6351-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - 497-6351-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
EEPROM - 7147585 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7147585
EEPROM 7147585
STMicroelectronics M24M01-RMN6TP

STMicroelectronics M24M01-RMN6TP

Supplier's Site
EEPROM - 7147585P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7147585P
EEPROM 7147585P
STMicroelectronics M24M01-RMN6TP

STMicroelectronics M24M01-RMN6TP

Supplier's Site
EEPROM - 9206250 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9206250
EEPROM 9206250
STMicroelectronics M24M01-RMN6TP

STMicroelectronics M24M01-RMN6TP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M24M01-RMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24M01-RMN6TP
Integrated Circuits (ICs) - Memory - Memory M24M01-RMN6TP
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory >> EEPROM - M24M01-RMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24M01-RMN6TP
Memory >> EEPROM M24M01-RMN6TP
1Mbit I2C SOIC-8 EEPROM ROHS

1Mbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Memory - M24M01-RMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-SOIC

Buy Now Datasheet
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6812 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6812
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6812
EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SO

IC EEPROM 1MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SO

IC EEPROM 1MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020814-M24M01-RMN6TP 774-M24M01-RMN6TP 497-6351-6-ND 7147585 7147585P M24M01-RMN6TP M24M01-RMN6TP M24M01-RMN6TP 07AH6812 M24M01-RMN6TP M24M01-RMN6TP
Product Name Memory - EEPROM - M24M01-RMN6TP 1Mb 1MHz 5.5V SOIC Memory IC and Storage Component Memory EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Memory Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 500 ns 500 ns 900 ns 500 ns 500 ns 500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 5.5 v, 1.8 v Surface Mount 1.8V~5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 8 611 200 742 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT28HC256E-90FM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 90 ns
Density 256 kbits
View Details