STMicroelectronics, Inc. 5.5V Memory IC and Storage Component M24M01-RDW6TP

Description
1Mbit Serial I2C EEPROM, 1.8-5.5V, 8-Pin PDSO Product overview: M24M01-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-RDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Mbit Serial I2C EEPROM, 1.8-5.5V, 8-Pin PDSO Product overview: M24M01-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-RDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Memory IC and Storage Component
774-M24M01-RDW6TP
5.5V Memory IC and Storage Component 774-M24M01-RDW6TP
1Mbit Serial I2C EEPROM, 1.8-5.5V, 8-Pin PDSO Product overview: M24M01-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-RDW6TP can be used for catalog matching and distributor lookup.

1Mbit Serial I2C EEPROM, 1.8-5.5V, 8-Pin PDSO Product overview: M24M01-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-RDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-17821-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
Memory - 497-17821-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
Memory - 497-17821-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
EEPROM - 1961447 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961447
EEPROM 1961447
M24M01-RDW6TP, EEPROM

M24M01-RDW6TP, EEPROM

Supplier's Site
EEPROM - 1961448 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961448
EEPROM 1961448
M24M01-RDW6TP, EEPROM

M24M01-RDW6TP, EEPROM

Supplier's Site
EEPROM - 1961448P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1961448P
EEPROM 1961448P
M24M01-RDW6TP, EEPROM

M24M01-RDW6TP, EEPROM

Supplier's Site
Memory - EEPROM - M24M01-RDW6TP - 1064846-M24M01-RDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24M01-RDW6TP
1064846-M24M01-RDW6TP
Memory - EEPROM - M24M01-RDW6TP 1064846-M24M01-RDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 1064846-M24M01-RDW6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 500ns Family Name: M24M01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): AT24CM01-XHM-T; AT24CM01-XHD-B ; AT24CM01-XHD-T; 24AA1026-I/ST; Introduction Date: December 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1064846-M24M01-RDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 500ns
Family Name: M24M01
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): AT24CM01-XHM-T; AT24CM01-XHD-B ; AT24CM01-XHD-T; 24AA1026-I/ST;
Introduction Date: December 07, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - M24M01-RDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-TSSOP

EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-TSSOP

Buy Now Datasheet
Memory >> EEPROM - M24M01-RDW6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24M01-RDW6TP
Memory >> EEPROM M24M01-RDW6TP
1Mbit I2C TSSOP-8 EEPROM ROHS

1Mbit I2C TSSOP-8 EEPROM ROHS

Supplier's Site Datasheet
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6811 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6811
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6811
EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24M01-RDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24M01-RDW6TP
Integrated Circuits (ICs) - Memory - Memory M24M01-RDW6TP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24M01-RDW6TP 497-17821-2-ND 1961447 1961448P 1064846-M24M01-RDW6TP M24M01-RDW6TP M24M01-RDW6TP 07AH6811 M24M01-RDW6TP M24M01-RDW6TP M24M01-RDW6TP
Product Name 5.5V Memory IC and Storage Component Memory EEPROM EEPROM Memory - EEPROM - M24M01-RDW6TP Memory Memory >> EEPROM Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 500 ns 900 ns 500 ns 500 ns 500 ns 500 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA35SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details