IC,SERIAL EEPROM,128KX8,CMOS,B
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-WLCSP
Manufacturer: STMicroelectronics
Win Source Part Number: 1064845-M24M01-RCS6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 500ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WLCSP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC EEPROM 1MBIT I2C 1MHZ 8WLCSP
IC EEPROM 1MBIT I2C 1MHZ 8WLCSP
EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24M01-RCS6TP/A | M24M01-RCS6TP/A-ND | 1064845-M24M01-RCS6TP/A | M24M01-RCS6TP/A | M24M01-RCS6TP/A | M24M01-RCS6TP/A |
| Product Name | BGA Memory IC and Storage Component | Memory | Memory - EEPROM - M24M01-RCS6TP/A | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 500 ns | 500 ns | 500 ns | 500 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Supply Voltage | 1.8V | 1.8V ~ 5.5V | 1.8 V ~ 5.5 V | Surface Mount | 1.8V ~ 5.5V |