STMicroelectronics, Inc. 1Mb 1MHz 5.5V SOIC Memory IC and Storage Component M24M01-HRMN6TP

Description
1Mb I2C EEPROM, 1MHz, SOIC, 5.5V, 500ns Access Product overview: M24M01-HRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 1MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 1MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-HRMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Mb I2C EEPROM, 1MHz, SOIC, 5.5V, 500ns Access Product overview: M24M01-HRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 1MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 1MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-HRMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1Mb 1MHz 5.5V SOIC Memory IC and Storage Component
774-M24M01-HRMN6TP
1Mb 1MHz 5.5V SOIC Memory IC and Storage Component 774-M24M01-HRMN6TP
1Mb I2C EEPROM, 1MHz, SOIC, 5.5V, 500ns Access Product overview: M24M01-HRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 1MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 1MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-HRMN6TP can be used for catalog matching and distributor lookup.

1Mb I2C EEPROM, 1MHz, SOIC, 5.5V, 500ns Access Product overview: M24M01-HRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 1MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 1MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-HRMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24M01-HRMN6TP - 038065-M24M01-HRMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24M01-HRMN6TP
038065-M24M01-HRMN6TP
Memory - EEPROM - M24M01-HRMN6TP 038065-M24M01-HRMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 038065-M24M01-HRMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 500ns Family Name: M24M01-HR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): 24FC1026-I/SN; 24FC1026T-I/SN; AT24CM01-SSHM-B; AT24CM01-SSHM-T; BR24G1MFJ-3AGTE2; M24M01-HRMN6P/A; M24M01-HRMN6TG/A; M24M01-HRMN6TP; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038065-M24M01-HRMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 500ns
Family Name: M24M01-HR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): 24FC1026-I/SN; 24FC1026T-I/SN; AT24CM01-SSHM-B; AT24CM01-SSHM-T; BR24G1MFJ-3AGTE2; M24M01-HRMN6P/A; M24M01-HRMN6TG/A; M24M01-HRMN6TP;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - M24M01-HRMN6TP-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - M24M01-HRMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SO

IC EEPROM 1MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SO

IC EEPROM 1MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24M01-HRMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24M01-HRMN6TP
Integrated Circuits (ICs) - Memory - Memory M24M01-HRMN6TP
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24M01-HRMN6TP 038065-M24M01-HRMN6TP M24M01-HRMN6TP-ND M24M01-HRMN6TP M24M01-HRMN6TP M24M01-HRMN6TP M24M01-HRMN6TP
Product Name 1Mb 1MHz 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - M24M01-HRMN6TP Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 500 ns 500 ns 500 ns 500 ns 500 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers