STMicroelectronics, Inc. Memory M24M01-DWMN3TP/K

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14429-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-14429-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-14429-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254109-M24M01-DWMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254109-M24M01-DWMN3TP/K
Integrated Circuits (ICs) - Memory 1254109-M24M01-DWMN3TP/K
Win Source Part Number: 1254109-M24M01-DWMN3 TP/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 450 ns Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-14429-1,497-1442 9-2,497-14429-6 Base Product Number: M24M01

Win Source Part Number: 1254109-M24M01-DWMN3TP/K
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 450 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-14429-1,497-14429-2,497-14429-6
Base Product Number: M24M01

Buy Now Datasheet
Memory - M24M01-DWMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Eeprom, Aec-Q100, 1Mbit, -40 To 125Deg C; Memory Size Stmicroelectronics - 07AH6810 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 1Mbit, -40 To 125Deg C; Memory Size Stmicroelectronics
07AH6810
Eeprom, Aec-Q100, 1Mbit, -40 To 125Deg C; Memory Size Stmicroelectronics 07AH6810
EEPROM, AEC-Q100, 1MBIT, -40 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, AEC-Q100, 1MBIT, -40 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24M01-DWMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24M01-DWMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M24M01-DWMN3TP/K
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8SO

IC EEPROM 1MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14429-6-ND 1254109-M24M01-DWMN3TP/K M24M01-DWMN3TP/K 07AH6810 M24M01-DWMN3TP/K M24M01-DWMN3TP/K
Product Name Memory Integrated Circuits (ICs) - Memory Memory Eeprom, Aec-Q100, 1Mbit, -40 To 125Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - A2C00045443 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C03WI-G-CS - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details