STMicroelectronics, Inc. Memory M24M01-DWDW3TP/K

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14428-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-14428-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-14428-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M24M01-DWDW3TP/K - 924763-M24M01-DWDW3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24M01-DWDW3TP/K
924763-M24M01-DWDW3TP/K
Memory - EEPROM - M24M01-DWDW3TP/K 924763-M24M01-DWDW3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 924763-M24M01-DWDW3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 1Mb (128K x 8) I²C 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24M01 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14428-1, 497-14428-2, 497-14428-6

Manufacturer: STMicroelectronics
Win Source Part Number: 924763-M24M01-DWDW3TP/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 1Mb (128K x 8) I²C 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24M01
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-14428-1, 497-14428-2, 497-14428-6

Buy Now Datasheet
Singapore, Singapore
Automotive 1MHz 5.5V Memory IC and Storage Component
774-M24M01-DWDW3TP/K
Automotive 1MHz 5.5V Memory IC and Storage Component 774-M24M01-DWDW3TP/K
1Mbit Serial I2C EEPROM, 1MHz, 2.5-5.5V, 8-Pin, Automotive Product overview: M24M01-DWDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-DWDW3TP/K can be used for catalog matching and distributor lookup.

1Mbit Serial I2C EEPROM, 1MHz, 2.5-5.5V, 8-Pin, Automotive Product overview: M24M01-DWDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-DWDW3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - M24M01-DWDW3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 1Mbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 54AH6684 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
54AH6684
Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics 54AH6684
EEPROM, 1MBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 1MBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24M01-DWDW3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24M01-DWDW3TP/K
Integrated Circuits (ICs) - Memory - Memory M24M01-DWDW3TP/K
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14428-1-ND 924763-M24M01-DWDW3TP/K 774-M24M01-DWDW3TP/K M24M01-DWDW3TP/K M24M01-DWDW3TP/K M24M01-DWDW3TP/K 54AH6684 M24M01-DWDW3TP/K
Product Name Memory Memory - EEPROM - M24M01-DWDW3TP/K Automotive 1MHz 5.5V Memory IC and Storage Component Memory Memory Memory Eeprom, 1Mbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - CAT24C16WGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details