STMicroelectronics, Inc. Memory - EEPROM - M24M01-DFMN6TP M24M01-DFMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 804333-M24M01-DFMN6T P Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 500ns Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: M24M01
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 804333-M24M01-DFMN6T P Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 500ns Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: M24M01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24M01-DFMN6TP - 804333-M24M01-DFMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24M01-DFMN6TP
804333-M24M01-DFMN6TP
Memory - EEPROM - M24M01-DFMN6TP 804333-M24M01-DFMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 804333-M24M01-DFMN6T P Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 500ns Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: M24M01

Manufacturer: STMicroelectronics
Win Source Part Number: 804333-M24M01-DFMN6TP
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 500ns
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: M24M01

Buy Now Datasheet
Memory - 497-14926-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - 497-14926-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - 497-14926-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Industrial 5.5V Memory IC and Storage Component
774-M24M01-DFMN6TP
Industrial 5.5V Memory IC and Storage Component 774-M24M01-DFMN6TP
1Mbit Serial I2C EEPROM, 1.7-5.5V, 8-Pin PDSO-G8, Industrial Product overview: M24M01-DFMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-DFMN6TP can be used for catalog matching and distributor lookup.

1Mbit Serial I2C EEPROM, 1.7-5.5V, 8-Pin PDSO-G8, Industrial Product overview: M24M01-DFMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-DFMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SO

IC EEPROM 1MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24M01-DFMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24M01-DFMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24M01-DFMN6TP
Integrated Circuits (ICs) - Memory - Memory M24M01-DFMN6TP
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site
Eeprom, 1Mbit, I2C, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics - 45AC7393 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, I2C, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics
45AC7393
Eeprom, 1Mbit, I2C, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics 45AC7393
EEPROM, 1MBIT, I2C, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes

EEPROM, 1MBIT, I2C, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SO

IC EEPROM 1MBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 804333-M24M01-DFMN6TP 497-14926-2-ND 774-M24M01-DFMN6TP M24M01-DFMN6TP M24M01-DFMN6TP M24M01-DFMN6TP 45AC7393 M24M01-DFMN6TP
Product Name Memory - EEPROM - M24M01-DFMN6TP Memory Industrial 5.5V Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Mbit, I2C, 1Mhz, Soic-8; Memory Interface Type Stmicroelectronics Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Access Time 500 ns 500 ns 500 ns 500 ns 500 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122202VYC - 5962F2122202VYC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type CG-FP-68
View Details
Memory - AT25010AN-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details