STMicroelectronics, Inc. Memory M24M01-DFCS6TP/K

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-WLCSP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-13613-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-WLCSP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-WLCSP

Buy Now Datasheet
Memory - 497-13613-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-WLCSP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-WLCSP

Buy Now Datasheet
Memory - 497-13613-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-WLCSP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 500ns 8-WLCSP

Buy Now Datasheet
Industrial 5.5V Memory IC and Storage Component - 774-M24M01-DFCS6TP/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 5.5V Memory IC and Storage Component
774-M24M01-DFCS6TP/K
Industrial 5.5V Memory IC and Storage Component 774-M24M01-DFCS6TP/K
1-Mbit Serial I2C EEPROM, 1.7-5.5V, 8-Pin PBGA, Industrial Product overview: M24M01-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-DFCS6TP/K can be used for catalog matching and distributor lookup.

1-Mbit Serial I2C EEPROM, 1.7-5.5V, 8-Pin PBGA, Industrial Product overview: M24M01-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24M01-DFCS6TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24M01-DFCS6TP/K - 116825-M24M01-DFCS6TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24M01-DFCS6TP/K
116825-M24M01-DFCS6TP/K
Memory - EEPROM - M24M01-DFCS6TP/K 116825-M24M01-DFCS6TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 116825-M24M01-DFCS6T P/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WLCSP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 116825-M24M01-DFCS6TP/K
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WLCSP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8WLCSP

IC EEPROM 1MBIT I2C 1MHZ 8WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24M01-DFCS6TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24M01-DFCS6TP/K
Integrated Circuits (ICs) - Memory - Memory M24M01-DFCS6TP/K
IC EEPROM 1MBIT I2C 1MHZ 8WLCSP

IC EEPROM 1MBIT I2C 1MHZ 8WLCSP

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8WLCSP

IC EEPROM 1MBIT I2C 1MHZ 8WLCSP

Supplier's Site Datasheet
Memory - M24M01-DFCS6TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-WLCSP

EEPROM Memory IC 1Mbit I²C 1 MHz 500 ns 8-WLCSP

Buy Now Datasheet
Eeprom, 1Mbit, I2C, 1Mhz, Wlcsp-8; Memory Size Stmicroelectronics - 51AC9294 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, I2C, 1Mhz, Wlcsp-8; Memory Size Stmicroelectronics
51AC9294
Eeprom, 1Mbit, I2C, 1Mhz, Wlcsp-8; Memory Size Stmicroelectronics 51AC9294
EEPROM, 1MBIT, I2C, 1MHZ, WLCSP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 1MBIT, I2C, 1MHZ, WLCSP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-13613-2-ND 774-M24M01-DFCS6TP/K 116825-M24M01-DFCS6TP/K M24M01-DFCS6TP/K M24M01-DFCS6TP/K M24M01-DFCS6TP/K M24M01-DFCS6TP/K 51AC9294
Product Name Memory Industrial 5.5V Memory IC and Storage Component Memory - EEPROM - M24M01-DFCS6TP/K Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 1Mbit, I2C, 1Mhz, Wlcsp-8; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 8-UFBGA, WLCSP 8-WLCSP 8-UFBGA, WLCSP BGA; 8-UFBGA, WLCSP WLCSP
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7 V ~ 5.5 V -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 40060586 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - ACE1202EM8 - 859243-ACE1202EM8 - Win Source Electronics
Specs
Memory Category EEPROM
View Details