STMicroelectronics RFID, RF Access, Monitoring ICs M24LR64E-RMN6T/2

Description
IC RFID TRANSP 13.56MHZ 8SO
Datasheet
Description
IC RFID TRANSP 13.56MHZ 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24LR64E-RMN6T/2 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
M24LR64E-RMN6T/2
RFID, RF Access, Monitoring ICs M24LR64E-RMN6T/2
IC RFID TRANSP 13.56MHZ 8SO

IC RFID TRANSP 13.56MHZ 8SO

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - M24LR64E-RMN6T/2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
M24LR64E-RMN6T/2
RFID, RF Access, Monitoring ICs M24LR64E-RMN6T/2
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - M24LR64E-RMN6T/2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
M24LR64E-RMN6T/2
RF and Wireless - RFID, RF Access, Monitoring ICs M24LR64E-RMN6T/2
IC RFID TRANSP 13.56MHZ 8SO

IC RFID TRANSP 13.56MHZ 8SO

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number M24LR64E-RMN6T/2 M24LR64E-RMN6T/2 M24LR64E-RMN6T/2
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LM20A-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - 863-SI47921A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details