STMicroelectronics, Inc. EEPROM M24LR64E-RMN6T/2

Description
Dynamic NFC/RFID Tag 64K EEPROM I2C SO8
Request a Quote Datasheet
Description
Dynamic NFC/RFID Tag 64K EEPROM I2C SO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8292724 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8292724
EEPROM 8292724
Dynamic NFC/RFID Tag 64K EEPROM I2C SO8

Dynamic NFC/RFID Tag 64K EEPROM I2C SO8

Supplier's Site
EEPROM - 9206248 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9206248
EEPROM 9206248
Dynamic NFC/RFID Tag 64K EEPROM I2C SO8

Dynamic NFC/RFID Tag 64K EEPROM I2C SO8

Supplier's Site
EEPROM - 8292724P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8292724P
EEPROM 8292724P
Dynamic NFC/RFID Tag 64K EEPROM I2C SO8

Dynamic NFC/RFID Tag 64K EEPROM I2C SO8

Supplier's Site
Singapore, Singapore
Industrial 5.5V SOIC Memory IC and Storage Component
880-M24LR64E-RMN6T/2
Industrial 5.5V SOIC Memory IC and Storage Component 880-M24LR64E-RMN6T/2
NFC/RFID EEPROM Tag 64Kbit 1.8-5.5V 8-Pin SOIC INDUSTRIAL Product overview: M24LR64E-RMN6T/2 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, SOIC, Memory IC and Storage Component, RFID, RF Access, Monitoring ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 880-M24LR64E-RMN6T/2 can be used for catalog matching and distributor lookup.

NFC/RFID EEPROM Tag 64Kbit 1.8-5.5V 8-Pin SOIC INDUSTRIAL Product overview: M24LR64E-RMN6T/2 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, SOIC, Memory IC and Storage Component, RFID, RF Access, Monitoring ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 880-M24LR64E-RMN6T/2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM, 64-KBIT, 2048X32, 8SOIC - 761-M24LR64E-RMN6T/2 - Utmel Electronic Limited
Hong Kong, China
EEPROM, 64-KBIT, 2048X32, 8SOIC
761-M24LR64E-RMN6T/2
EEPROM, 64-KBIT, 2048X32, 8SOIC 761-M24LR64E-RMN6T/2
EEPROM, 64-KBIT, 2048X32, 8SOIC

EEPROM, 64-KBIT, 2048X32, 8SOIC

Supplier's Site
Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics - 66W2013 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics
66W2013
Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics 66W2013
SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8292724 8292724P 880-M24LR64E-RMN6T/2 761-M24LR64E-RMN6T/2 66W2013
Product Name EEPROM EEPROM Industrial 5.5V SOIC Memory IC and Storage Component EEPROM, 64-KBIT, 2048X32, 8SOIC Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM
Access Time 900 ns 900 ns
Density 64 kbits 512 kbits 512 kbits 64 kbits
Number of Words 2048 k 2048 k
Bits per Word 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details