STMicroelectronics RFID, RF Access, Monitoring ICs - M24LR64E-RMN6T/2 M24LR64E-RMN6T/2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 719240-M24LR64E-RMN6 T/2 Packaging: Reel - TR Type: RFID Transponder Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency: 13.56MHz Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Standards: ISO 15693, ISO 18000-3, NFC Family Name: M24LR64E-R Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): M24LR64E-RDW6T/2; Introduction Date: April 12, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 719240-M24LR64E-RMN6 T/2 Packaging: Reel - TR Type: RFID Transponder Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency: 13.56MHz Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Standards: ISO 15693, ISO 18000-3, NFC Family Name: M24LR64E-R Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): M24LR64E-RDW6T/2; Introduction Date: April 12, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24LR64E-RMN6T/2 - 719240-M24LR64E-RMN6T/2 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - M24LR64E-RMN6T/2
719240-M24LR64E-RMN6T/2
RFID, RF Access, Monitoring ICs - M24LR64E-RMN6T/2 719240-M24LR64E-RMN6T/2
Manufacturer: STMicroelectronics Win Source Part Number: 719240-M24LR64E-RMN6 T/2 Packaging: Reel - TR Type: RFID Transponder Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency: 13.56MHz Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Standards: ISO 15693, ISO 18000-3, NFC Family Name: M24LR64E-R Categories: RF/IF and RFID Manufacturer Homepage: www.st.com Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): M24LR64E-RDW6T/2; Introduction Date: April 12, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 719240-M24LR64E-RMN6T/2
Packaging: Reel - TR
Type: RFID Transponder
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency: 13.56MHz
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: I2C
Standards: ISO 15693, ISO 18000-3, NFC
Family Name: M24LR64E-R
Categories: RF/IF and RFID
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): M24LR64E-RDW6T/2;
Introduction Date: April 12, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 719240-M24LR64E-RMN6T/2
Product Name RFID, RF Access, Monitoring ICs - M24LR64E-RMN6T/2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products