STMicroelectronics RFID, RF Access, Monitoring ICs - M24LR64E-RMC6T/2 M24LR64E-RMC6T/2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 924760-M24LR64E-RMC6 T/2 Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: M24LR64 Categories: RF/IF and RFID Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-13745-1, 497-13745-6, 497-13745-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 924760-M24LR64E-RMC6 T/2 Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: M24LR64 Categories: RF/IF and RFID Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-13745-1, 497-13745-6, 497-13745-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24LR64E-RMC6T/2 - 924760-M24LR64E-RMC6T/2 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - M24LR64E-RMC6T/2
924760-M24LR64E-RMC6T/2
RFID, RF Access, Monitoring ICs - M24LR64E-RMC6T/2 924760-M24LR64E-RMC6T/2
Manufacturer: STMicroelectronics Win Source Part Number: 924760-M24LR64E-RMC6 T/2 Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: M24LR64 Categories: RF/IF and RFID Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-13745-1, 497-13745-6, 497-13745-2

Manufacturer: STMicroelectronics
Win Source Part Number: 924760-M24LR64E-RMC6T/2
Operating Temperature Range: -40°C ~ 85°C
Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24LR64
Categories: RF/IF and RFID
Case / Package: 8-UFDFPN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-13745-1, 497-13745-6, 497-13745-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 924760-M24LR64E-RMC6T/2
Product Name RFID, RF Access, Monitoring ICs - M24LR64E-RMC6T/2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220259 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PWR MGMT BATTERY MGMT - 815-BQ25601DRTWT - Utmel Electronic Limited
Specs
Type 24-WFQFN Exposed Pad
Supply Voltage 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details