STMicroelectronics, Inc. RFID, RF Access, Monitoring ICs M24LR64E-RMC6T/2

Description
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Request a Quote Datasheet
Description
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - 497-13745-2-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-13745-2-ND
RFID, RF Access, Monitoring ICs 497-13745-2-ND
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-13745-6-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-13745-6-ND
RFID, RF Access, Monitoring ICs 497-13745-6-ND
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-13745-1-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-13745-1-ND
RFID, RF Access, Monitoring ICs 497-13745-1-ND
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad

Buy Now Datasheet
Dynamic Nfc/rfid, Eeprom 64K Bit, Mlp-8; Frequency Min Stmicroelectronics - 18AC7476 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic Nfc/rfid, Eeprom 64K Bit, Mlp-8; Frequency Min Stmicroelectronics
18AC7476
Dynamic Nfc/rfid, Eeprom 64K Bit, Mlp-8; Frequency Min Stmicroelectronics 18AC7476
DYNAMIC NFC/RFID, EEPROM 64K BIT, MLP-8; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:64Kbit; Output Power:-; RF IC Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

DYNAMIC NFC/RFID, EEPROM 64K BIT, MLP-8; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:64Kbit; Output Power:-; RF IC Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RFID Chips RFID Chips
Product Number 497-13745-2-ND 18AC7476
Product Name RFID, RF Access, Monitoring ICs Dynamic Nfc/rfid, Eeprom 64K Bit, Mlp-8; Frequency Min Stmicroelectronics
Frequency 1.36E7 Hz 1.36E7 to 1.36E7 Hz
Unlock Full Specs
to access all available technical data