RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
IC RFID TRANSP 13.56MHZ 8SO
IC RFID TRANSP 13.56MHZ 8SO
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | M24LR64-RMN6T/2 | M24LR64-RMN6T/2 | M24LR64-RMN6T/2 |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Transponder | |
| Interface | I²C | ||
| Features | RoHS | ||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V |