STMicroelectronics RFID, RF Access, Monitoring ICs - M24LR64-RMN6T/2 M24LR64-RMN6T/2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020813-M24LR64-RMN6T /2 Packaging: Reel - TR Type: RFID Transponder Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3, NFC Family Name: M24LR64-R Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): M24LR64-RDW6T/2; M24LR64E-RMN6T/2; Introduction Date: May 15, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020813-M24LR64-RMN6T /2 Packaging: Reel - TR Type: RFID Transponder Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3, NFC Family Name: M24LR64-R Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): M24LR64-RDW6T/2; M24LR64E-RMN6T/2; Introduction Date: May 15, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24LR64-RMN6T/2 - 020813-M24LR64-RMN6T/2 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - M24LR64-RMN6T/2
020813-M24LR64-RMN6T/2
RFID, RF Access, Monitoring ICs - M24LR64-RMN6T/2 020813-M24LR64-RMN6T/2
Manufacturer: STMicroelectronics Win Source Part Number: 020813-M24LR64-RMN6T /2 Packaging: Reel - TR Type: RFID Transponder Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3, NFC Family Name: M24LR64-R Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): M24LR64-RDW6T/2; M24LR64E-RMN6T/2; Introduction Date: May 15, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 020813-M24LR64-RMN6T/2
Packaging: Reel - TR
Type: RFID Transponder
Frequency: 13.56MHz
Standards: ISO 15693, ISO 18000-3, NFC
Family Name: M24LR64-R
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): M24LR64-RDW6T/2; M24LR64E-RMN6T/2;
Introduction Date: May 15, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020813-M24LR64-RMN6T/2
Product Name RFID, RF Access, Monitoring ICs - M24LR64-RMN6T/2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active High
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers