STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs M24LR64-RMB6T/2

Description
Win Source Part Number: 1146799-M24LR64-RMB6 T/2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693, ISO 18000-3, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): M24LR64-RMB6T-2; M24LR64-RMB6T2; M24LR64RMB6T/2; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: Q6277142,497-10485-1 ,497-10485-2,M24LR64 RMB6T2,M24LR64-RMR6T /2,497-10485-6,M24LW 64-RMB6T/2 Base Product Number: M24LR64 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1146799-M24LR64-RMB6 T/2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693, ISO 18000-3, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): M24LR64-RMB6T-2; M24LR64-RMB6T2; M24LR64RMB6T/2; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: Q6277142,497-10485-1 ,497-10485-2,M24LR64 RMB6T2,M24LR64-RMR6T /2,497-10485-6,M24LW 64-RMB6T/2 Base Product Number: M24LR64 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1146799-M24LR64-RMB6T/2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1146799-M24LR64-RMB6T/2
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1146799-M24LR64-RMB6T/2
Win Source Part Number: 1146799-M24LR64-RMB6 T/2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 15693, ISO 18000-3, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): M24LR64-RMB6T-2; M24LR64-RMB6T2; M24LR64RMB6T/2; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: Q6277142,497-10485-1 ,497-10485-2,M24LR64 RMB6T2,M24LR64-RMR6T /2,497-10485-6,M24LW 64-RMB6T/2 Base Product Number: M24LR64 Product Status: Obsolete

Win Source Part Number: 1146799-M24LR64-RMB6T/2
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Cut Tape (CT),
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: I2C
Standards: ISO 15693, ISO 18000-3, NFC
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UFDFPN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): M24LR64-RMB6T-2; M24LR64-RMB6T2; M24LR64RMB6T/2;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: Q6277142,497-10485-1,497-10485-2,M24LR64RMB6T2,M24LR64-RMR6T/2,497-10485-6,M24LW64-RMB6T/2
Base Product Number: M24LR64
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1146799-M24LR64-RMB6T/2
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details