STMicroelectronics RFID, RF Access, Monitoring ICs M24LR16E-RDW6T/2

Description
IC RFID TRANSP 13.56MHZ 8TSSOP
Datasheet
Description
IC RFID TRANSP 13.56MHZ 8TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24LR16E-RDW6T/2 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
M24LR16E-RDW6T/2
RFID, RF Access, Monitoring ICs M24LR16E-RDW6T/2
IC RFID TRANSP 13.56MHZ 8TSSOP

IC RFID TRANSP 13.56MHZ 8TSSOP

Supplier's Site Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - M24LR16E-RDW6T/2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
M24LR16E-RDW6T/2
RF and Wireless - RFID, RF Access, Monitoring ICs M24LR16E-RDW6T/2
IC RFID TRANSP 13.56MHZ 8TSSOP

IC RFID TRANSP 13.56MHZ 8TSSOP

Supplier's Site
RFID, RF Access, Monitoring ICs - M24LR16E-RDW6T/2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
M24LR16E-RDW6T/2
RFID, RF Access, Monitoring ICs M24LR16E-RDW6T/2
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number M24LR16E-RDW6T/2 M24LR16E-RDW6T/2 M24LR16E-RDW6T/2
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-TSSOP (0.173", 4.40mm Width) SSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - 448-BGT24AR4E6433XUMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 24000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details