STMicroelectronics, Inc. EEPROM M24LR16E-RDW6T/2

Description
STMicroelectronics, M24LR16E-RDW6T/2
Request a Quote Datasheet
Description
STMicroelectronics, M24LR16E-RDW6T/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8110906 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8110906
EEPROM 8110906
STMicroelectronics, M24LR16E-RDW6T/2

STMicroelectronics, M24LR16E-RDW6T/2

Supplier's Site
EEPROM - 8110906P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8110906P
EEPROM 8110906P
STMicroelectronics, M24LR16E-RDW6T/2

STMicroelectronics, M24LR16E-RDW6T/2

Supplier's Site
EEPROM - 1687896 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1687896
EEPROM 1687896
STMicroelectronics, M24LR16E-RDW6T/2

STMicroelectronics, M24LR16E-RDW6T/2

Supplier's Site
Serial Eeprom, 16Kbit, 400Khz, Tssop-8; Memory Size Stmicroelectronics - 66W2010 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 400Khz, Tssop-8; Memory Size Stmicroelectronics
66W2010
Serial Eeprom, 16Kbit, 400Khz, Tssop-8; Memory Size Stmicroelectronics 66W2010
SERIAL EEPROM, 16KBIT, 400KHZ, TSSOP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 400KHZ, TSSOP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 8110906 8110906P 66W2010
Product Name EEPROM EEPROM Serial Eeprom, 16Kbit, 400Khz, Tssop-8; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM
Access Time 900 ns
Density 16 kbits 128 kbits 16 kbits
Number of Words 2048 k
Bits per Word 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24AA02WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 2 kbits
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details