STMicroelectronics, Inc. EEPROM M24LR04E-RMN6T/2

Description
STMicroelectronics, M24LR04E-RMN6T/2
Request a Quote Datasheet
Description
STMicroelectronics, M24LR04E-RMN6T/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8103598P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8103598P
EEPROM 8103598P
STMicroelectronics, M24LR04E-RMN6T/2

STMicroelectronics, M24LR04E-RMN6T/2

Supplier's Site
EEPROM - 1656535 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1656535
EEPROM 1656535
STMicroelectronics, M24LR04E-RMN6T/2

STMicroelectronics, M24LR04E-RMN6T/2

Supplier's Site
Serial Eeprom, 4Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics - 66W2009 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics
66W2009
Serial Eeprom, 4Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics 66W2009
SERIAL EEPROM, 4KBIT, 400KHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 400KHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 8103598P 1656535 66W2009
Product Name EEPROM EEPROM Serial Eeprom, 4Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM
Density 32 kbits 4 kbits 4 kbits
Package Type SOIC; SOIC SOIC SOIC
Pins 8 8 8
Access Time 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 540746-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details