STMicroelectronics RFID, RF Access, Monitoring ICs - M24LR04E-RMN6T/2 M24LR04E-RMN6T/2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880535-M24LR04E-RMN6 T/2 Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24LR04 Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: M24LR04ERMN6T2, 497-12878-1, 497-12878-2, 497-12878-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880535-M24LR04E-RMN6 T/2 Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24LR04 Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: M24LR04ERMN6T2, 497-12878-1, 497-12878-2, 497-12878-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24LR04E-RMN6T/2 - 880535-M24LR04E-RMN6T/2 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - M24LR04E-RMN6T/2
880535-M24LR04E-RMN6T/2
RFID, RF Access, Monitoring ICs - M24LR04E-RMN6T/2 880535-M24LR04E-RMN6T/2
Manufacturer: STMicroelectronics Win Source Part Number: 880535-M24LR04E-RMN6 T/2 Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24LR04 Categories: RF/IF and RFID Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: M24LR04ERMN6T2, 497-12878-1, 497-12878-2, 497-12878-6

Manufacturer: STMicroelectronics
Win Source Part Number: 880535-M24LR04E-RMN6T/2
Operating Temperature Range: -40°C ~ 85°C
Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24LR04
Categories: RF/IF and RFID
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: M24LR04ERMN6T2, 497-12878-1, 497-12878-2, 497-12878-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 880535-M24LR04E-RMN6T/2
Product Name RFID, RF Access, Monitoring ICs - M24LR04E-RMN6T/2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage References - 1658319 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers